Manufacturer: SMC Diode Solutions
Win Source Part Number: 787560-MBRD1545CTTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Family Name: MBRD1545CT
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK
Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBRD1545CT;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 787560-MBRD1545CTTR |
| Product Name | Diodes, Rectifiers - Arrays - MBRD1545CTTR |
| Diode Type | Schottky; Schottky |