Win Source Part Number: 1367147-MBRD1060
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Base Product Number: MBRD1060
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 300pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Diode Schottky 60V 10A Surface Mount DPAK
Diode Schottky 60V 10A Surface Mount DPAK
Diode Schottky 60V 10A Surface Mount DPAK
DIODE SCHOTTKY 60V 10A DPAK Product overview: MBRD1060 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD1060 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1367147-MBRD1060 | 1655-MBRD1060CT-ND | 280-MBRD1060 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Schottky 60V 10A DPAK Diode and Rectifier |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | Tape & Reel (TR) |