SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Arrays - MBRD1045CTTR MBRD1045CTTR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 787559-MBRD1045CTTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Family Name: MBRD1045CT Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBRD1045CT; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 787559-MBRD1045CTTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Family Name: MBRD1045CT Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBRD1045CT; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRD1045CTTR - 787559-MBRD1045CTTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD1045CTTR
787559-MBRD1045CTTR
Diodes, Rectifiers - Arrays - MBRD1045CTTR 787559-MBRD1045CTTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 787559-MBRD1045CTTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Family Name: MBRD1045CT Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBRD1045CT; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 787559-MBRD1045CTTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Family Name: MBRD1045CT
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBRD1045CT;
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 45V DPAK Diode and Rectifier - 286-MBRD1045CTTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V DPAK Diode and Rectifier
286-MBRD1045CTTR
Schottky 45V DPAK Diode and Rectifier 286-MBRD1045CTTR
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 45V DPAK Product overview: MBRD1045CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD1045CTTR can be used for catalog matching and distributor lookup.

SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 45V DPAK Product overview: MBRD1045CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD1045CTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 787559-MBRD1045CTTR 286-MBRD1045CTTR
Product Name Diodes, Rectifiers - Arrays - MBRD1045CTTR Schottky 45V DPAK Diode and Rectifier
Diode Type Schottky; Schottky
VF 0.7000 volts
VR 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SSRD8620CTT4G - 897762-SSRD8620CTT4G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Zener Diodes - 7081879P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
Dual Zener diodes - BZB84-B6V8,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers