Manufacturer: SMC Diode Solutions
Win Source Part Number: 136300-MBRD10100CTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARRAY SCHOTTKY 100V DPAK Product overview: MBRD10100CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10100CTTR can be used for catalog matching and distributor lookup.
100V 850mV@5A 5A TO-252-2(DPAK) Schottky Diodes ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 136300-MBRD10100CTTR | 286-MBRD10100CTTR | MBRD10100CTTR |
| Product Name | Diodes, Rectifiers - Arrays - MBRD10100CTTR | Schottky 100V DPAK Diode and Rectifier | Diodes |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Active | ||
| VF | 0.8500 volts | ||
| VR | 100 volts |