SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Arrays - MBRB40100CTTR MBRB40100CTTR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 926004-MBRB40100CTTR Features: Diode Array 1 Pair Common Cathode Schottky - Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MBRB40100 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1460-1, 1655-MBRB40100CTTRDK R, 1655-1460-2, -1765-MBRB40100CTTRD KR, -1765-MBRB40100CTTRC T, 1655-MBRB40100CTTR, 1655-1460-6, 1655-1460-6-ND, 1655-1460-2-ND, 1655-MBRB40100CTTRCT , 1655-1460-1-ND
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 926004-MBRB40100CTTR Features: Diode Array 1 Pair Common Cathode Schottky - Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MBRB40100 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1460-1, 1655-MBRB40100CTTRDK R, 1655-1460-2, -1765-MBRB40100CTTRD KR, -1765-MBRB40100CTTRC T, 1655-MBRB40100CTTR, 1655-1460-6, 1655-1460-6-ND, 1655-1460-2-ND, 1655-MBRB40100CTTRCT , 1655-1460-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRB40100CTTR - 926004-MBRB40100CTTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB40100CTTR
926004-MBRB40100CTTR
Diodes, Rectifiers - Arrays - MBRB40100CTTR 926004-MBRB40100CTTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 926004-MBRB40100CTTR Features: Diode Array 1 Pair Common Cathode Schottky - Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MBRB40100 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1460-1, 1655-MBRB40100CTTRDK R, 1655-1460-2, -1765-MBRB40100CTTRD KR, -1765-MBRB40100CTTRC T, 1655-MBRB40100CTTR, 1655-1460-6, 1655-1460-6-ND, 1655-1460-2-ND, 1655-MBRB40100CTTRCT , 1655-1460-1-ND

Manufacturer: SMC Diode Solutions
Win Source Part Number: 926004-MBRB40100CTTR
Features: Diode Array 1 Pair Common Cathode Schottky - Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRB40100
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1460-1, 1655-MBRB40100CTTRDKR, 1655-1460-2, -1765-MBRB40100CTTRDKR, -1765-MBRB40100CTTRCT, 1655-MBRB40100CTTR, 1655-1460-6, 1655-1460-6-ND, 1655-1460-2-ND, 1655-MBRB40100CTTRCT, 1655-1460-1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 926004-MBRB40100CTTR
Product Name Diodes, Rectifiers - Arrays - MBRB40100CTTR
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky - Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54A-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details