SMC Diode Solutions Co., Ltd Schottky 100V Diode and Rectifier MBRB30100CTTR

Description
DIODE ARRAY SCHOTTKY 100V D2PAK Product overview: MBRB30100CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30100CTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 100V D2PAK Product overview: MBRB30100CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30100CTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V Diode and Rectifier - 286-MBRB30100CTTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V Diode and Rectifier
286-MBRB30100CTTR
Schottky 100V Diode and Rectifier 286-MBRB30100CTTR
DIODE ARRAY SCHOTTKY 100V D2PAK Product overview: MBRB30100CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30100CTTR can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 100V D2PAK Product overview: MBRB30100CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30100CTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB30100CTTR - 883167-MBRB30100CTTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB30100CTTR
883167-MBRB30100CTTR
Diodes, Rectifiers - Arrays - MBRB30100CTTR 883167-MBRB30100CTTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 883167-MBRB30100CTTR Features: Diode Array 1 Pair Common Cathode Schottky 100 V - Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: MBRB30100 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1457-1, 1655-1457-2, 1655-1457-6

Manufacturer: SMC Diode Solutions
Win Source Part Number: 883167-MBRB30100CTTR
Features: Diode Array 1 Pair Common Cathode Schottky 100 V - Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRB30100
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1457-1, 1655-1457-2, 1655-1457-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBRB30100CTTR 883167-MBRB30100CTTR
Product Name Schottky 100V Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB30100CTTR
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details
Voltage regulator double diodes - BZB784-C8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers