DIODE ARRAY SCHOTT 100V D2PAK Product overview: MBRB30100CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB30100CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Win Source Part Number: 1367270-MBRB30100CT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: MBRB30100
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 15 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays |
| Product Number | 286-MBRB30100CT | 1655-MBRB30100CTTR-ND | 1367270-MBRB30100CT |
| Product Name | 100V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays |
| Package | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| RoHS Compliant | RoHS | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Arrangement | Common Catode |