Manufacturer: SMC Diode Solutions
Win Source Part Number: 926001-MBRB20200CTTR
Features: Diode Array 1 Pair Common Cathode Schottky - Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRB20200
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1451-1, 1655-1451-2, 1655-1451-6
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 926001-MBRB20200CTTR |
| Product Name | Diodes, Rectifiers - Arrays - MBRB20200CTTR |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky - Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |