SMC Diode Solutions Co., Ltd Single Diodes MBRB1060

Description
Diode Schottky 60V Surface Mount D2PAK
Request a Quote Datasheet
Description
Diode Schottky 60V Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-MBRB1060DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBRB1060DKR-ND
Single Diodes 1655-MBRB1060DKR-ND
Diode Schottky 60V Surface Mount D2PAK

Diode Schottky 60V Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 1655-MBRB1060CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBRB1060CT-ND
Single Diodes 1655-MBRB1060CT-ND
Diode Schottky 60V Surface Mount D2PAK

Diode Schottky 60V Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 1655-MBRB1060TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBRB1060TR-ND
Single Diodes 1655-MBRB1060TR-ND
Diode Schottky 60V Surface Mount D2PAK

Diode Schottky 60V Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1315922-MBRB1060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1315922-MBRB1060
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1315922-MBRB1060
Win Source Part Number: 1315922-MBRB1060 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Base Product Number: MBRB1060

Win Source Part Number: 1315922-MBRB1060
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Base Product Number: MBRB1060

Buy Now Datasheet
Schottky 60V Diode and Rectifier - 280-MBRB1060 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V Diode and Rectifier
280-MBRB1060
Schottky 60V Diode and Rectifier 280-MBRB1060
DIODE SCHOTTKY 60V D2PAK Product overview: MBRB1060 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1060 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V D2PAK Product overview: MBRB1060 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1060
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1060
DIODE SCHOTTKY 60V D2PAK

DIODE SCHOTTKY 60V D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 1655-MBRB1060DKR-ND 1315922-MBRB1060 280-MBRB1060 MBRB1060
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441950 - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
 - BAV199/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Single Diodes - CC2004-ND - DigiKey
Sensata Technologies
View Details
6 suppliers