Win Source Part Number: 1316161-MBR860S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 8 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277B
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Base Product Number: MBR860
DIODE SCHOTTKY 60V 8A TO277B Product overview: MBR860S from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR860S can be used for catalog matching and distributor lookup.
Diode Schottky 60V 8A Surface Mount TO-277B
Diode Schottky 60V 8A Surface Mount TO-277B
Diode Schottky 60V 8A Surface Mount TO-277B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1316161-MBR860S | 280-MBR860S | 1655-MBR860SCT-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 60V 8A Diode and Rectifier | Single Diodes |
| Package | TO-277, 3-PowerDFN | Tape & Reel (TR) |