SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Arrays - MBR6060WT MBR6060WT

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1216172-MBR6060WT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD Manufacturer Homepage: www.smc-diodes.com/ Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 690mV at 30A Current - Reverse Leakage at Vr: 1mA at 60V
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1216172-MBR6060WT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD Manufacturer Homepage: www.smc-diodes.com/ Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 690mV at 30A Current - Reverse Leakage at Vr: 1mA at 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR6060WT - 1216172-MBR6060WT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR6060WT
1216172-MBR6060WT
Diodes, Rectifiers - Arrays - MBR6060WT 1216172-MBR6060WT
Manufacturer: SMC Diode Solutions Win Source Part Number: 1216172-MBR6060WT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD Manufacturer Homepage: www.smc-diodes.com/ Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 690mV at 30A Current - Reverse Leakage at Vr: 1mA at 60V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1216172-MBR6060WT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD
Manufacturer Homepage: www.smc-diodes.com/
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 690mV at 30A
Current - Reverse Leakage at Vr: 1mA at 60V

Buy Now
Diode Arrays - 1655-MBR6060WT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-MBR6060WT-ND
Diode Arrays 1655-MBR6060WT-ND
Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-247-3

Buy Now Datasheet
60V Diode and Rectifier - 286-MBR6060WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V Diode and Rectifier
286-MBR6060WT
60V Diode and Rectifier 286-MBR6060WT
DIODE ARR SCHOTT 60V TO247AD Product overview: MBR6060WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR6060WT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V TO247AD Product overview: MBR6060WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR6060WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR6060WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR6060WT
Discrete Semiconductor Products - Diodes - Rectifiers MBR6060WT
DIODE ARR SCHOTT 60V TO247AD

DIODE ARR SCHOTT 60V TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1216172-MBR6060WT 1655-MBR6060WT-ND 286-MBR6060WT MBR6060WT
Product Name Diodes, Rectifiers - Arrays - MBR6060WT Diode Arrays 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.6900 volts 0.6900 volts
VR 60 volts
IR 1 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
10 suppliers
Rectifier Diodes, Type SBD - Model: YG875C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Switching Diodes - 7384875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SC-89
View Details
Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details