Diode Array 1 Pair Common Cathode Schottky 45V Through Hole TO-247-3
Manufacturer: SMC Diode Solutions
Win Source Part Number: 810195-MBR4045WT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Supplier Device Package: TO-247AD
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 20A
Current - Reverse Leakage at Vr: 1mA at 45V
DIODE ARR SCHOTT 45V TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1655-1076-ND | 810195-MBR4045WT | MBR4045WT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR4045WT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-247; TO-247-3 | TO-247 | |
| Diode Type | Schottky; Schottky |