SMC Diode Solutions Co., Ltd 150V Diode and Rectifier MBR40150CT

Description
DIODE ARR SCHOTT 150V TO220AB Product overview: MBR40150CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR40150CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 150V TO220AB Product overview: MBR40150CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR40150CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V Diode and Rectifier - 286-MBR40150CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V Diode and Rectifier
286-MBR40150CT
150V Diode and Rectifier 286-MBR40150CT
DIODE ARR SCHOTT 150V TO220AB Product overview: MBR40150CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR40150CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 150V TO220AB Product overview: MBR40150CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR40150CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1655-MBR40150CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 150V Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR40150CT - 1216137-MBR40150CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR40150CT
1216137-MBR40150CT
Diodes, Rectifiers - Arrays - MBR40150CT 1216137-MBR40150CT
Manufacturer: SMC Diode Solutions Win Source Part Number: 1216137-MBR40150CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Manufacturer Homepage: www.sirectsemi.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 20A Current - Reverse Leakage at Vr: 1mA at 150V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1216137-MBR40150CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Manufacturer Homepage: www.sirectsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 20A
Current - Reverse Leakage at Vr: 1mA at 150V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR40150CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR40150CT
Discrete Semiconductor Products - Diodes - Rectifiers MBR40150CT
DIODE ARR SCHOTT 150V TO220AB

DIODE ARR SCHOTT 150V TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR40150CT 1655-MBR40150CT-ND 1216137-MBR40150CT MBR40150CT
Product Name 150V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBR40150CT Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details
Switching Diodes - 7384841P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
Diodes, Rectifiers - Arrays - 1S2837-T1B-A - 854380-1S2837-T1B-A - Win Source Electronics
Specs
Diode Type Diode Array
View Details