Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-247-3
DIODE ARR SCHOTT 100V TO247AD Product overview: MBR40100WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR40100WT can be used for catalog matching and distributor lookup.
Manufacturer: SMC Diode Solutions
Win Source Part Number: 1216136-MBR40100WT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD
Manufacturer Homepage: www.smc-diodes.com/
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 880mV at 20A
Current - Reverse Leakage at Vr: 1mA at 100V
DIODE ARR SCHOTT 100V TO247AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1655-1069-ND | 286-MBR40100WT | 1216136-MBR40100WT | MBR40100WT |
| Product Name | Diode Arrays | 100V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR40100WT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-247; TO-247-3 | Tube | TO-247 | |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |