DIODE ARR SCHOTT 60V TO247AD Product overview: MBR3060WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3060WT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-247-3
Manufacturer: SMC Diode Solutions
Win Source Part Number: 1216106-MBR3060WT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 770mV at 15A
Current - Reverse Leakage at Vr: 5mA at 60V
DIODE ARR SCHOTT 60V TO247AD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MBR3060WT | 1655-1067-ND | 1216106-MBR3060WT | MBR3060WT |
| Product Name | 60V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBR3060WT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247; TO-247-3 | TO-247 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |