SMC Diode Solutions Co., Ltd 45V Diode and Rectifier MBR3045CTP

Description
DIODE ARR SCHOTT 45V TO220AB Product overview: MBR3045CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045CTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V TO220AB Product overview: MBR3045CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045CTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V Diode and Rectifier - 286-MBR3045CTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V Diode and Rectifier
286-MBR3045CTP
45V Diode and Rectifier 286-MBR3045CTP
DIODE ARR SCHOTT 45V TO220AB Product overview: MBR3045CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045CTP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V TO220AB Product overview: MBR3045CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045CTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1655-1063-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1063-ND
Diode Arrays 1655-1063-ND
Diode Array 1 Pair Common Cathode Schottky 45V Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR3045CTP - 113459-MBR3045CTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR3045CTP
113459-MBR3045CTP
Diodes, Rectifiers - Arrays - MBR3045CTP 113459-MBR3045CTP
Manufacturer: SMC Diode Solutions Win Source Part Number: 113459-MBR3045CTP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 700mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 113459-MBR3045CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR3045CTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR3045CTP
Discrete Semiconductor Products - Diodes - Rectifiers MBR3045CTP
DIODE ARR SCHOTT 45V TO220AB

DIODE ARR SCHOTT 45V TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR3045CTP 1655-1063-ND 113459-MBR3045CTP MBR3045CTP
Product Name 45V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBR3045CTP Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data