Diode Array 1 Pair Common Cathode Schottky 200V Through Hole TO-247-3
Manufacturer: SMC Diode Solutions
Win Source Part Number: 787520-MBR30200WT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 200V
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 200V TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1655-MBR30200WT-ND | 787520-MBR30200WT | MBR30200WT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR30200WT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-247; TO-247-3 | TO-247 | |
| Diode Type | Schottky; Schottky |