SMC Diode Solutions Co., Ltd Diode Arrays MBR30100WT

Description
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-1056-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1056-ND
Diode Arrays 1655-1056-ND
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-247-3

Buy Now Datasheet
100V Diode and Rectifier - 286-MBR30100WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
286-MBR30100WT
100V Diode and Rectifier 286-MBR30100WT
DIODE ARR SCHOTT 100V TO247AD Product overview: MBR30100WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30100WT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V TO247AD Product overview: MBR30100WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30100WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR30100WT - 813635-MBR30100WT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR30100WT
813635-MBR30100WT
Diodes, Rectifiers - Arrays - MBR30100WT 813635-MBR30100WT
Manufacturer: SMC Diode Solutions Win Source Part Number: 813635-MBR30100WT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Supplier Device Package: TO-247AD Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 850mV at 15A Current - Reverse Leakage at Vr: 1mA at 100V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 813635-MBR30100WT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Supplier Device Package: TO-247AD
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 850mV at 15A
Current - Reverse Leakage at Vr: 1mA at 100V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR30100WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR30100WT
Discrete Semiconductor Products - Diodes - Rectifiers MBR30100WT
DIODE ARR SCHOTT 100V TO247AD

DIODE ARR SCHOTT 100V TO247AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1655-1056-ND 286-MBR30100WT 813635-MBR30100WT MBR30100WT
Product Name Diode Arrays 100V Diode and Rectifier Diodes, Rectifiers - Arrays - MBR30100WT Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-247; TO-247-3 Tube TO-247
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data