SMC Diode Solutions Co., Ltd Diode Arrays MBR30100CTP

Description
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-1055-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1055-ND
Diode Arrays 1655-1055-ND
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR30100CTP - 1072466-MBR30100CTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR30100CTP
1072466-MBR30100CTP
Diodes, Rectifiers - Arrays - MBR30100CTP 1072466-MBR30100CTP
Manufacturer: SMC Diode Solutions Win Source Part Number: 1072466-MBR30100CTP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1072466-MBR30100CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
100V Diode and Rectifier - 286-MBR30100CTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
286-MBR30100CTP
100V Diode and Rectifier 286-MBR30100CTP
DIODE ARR SCHOTT 100V TO220AB Product overview: MBR30100CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30100CTP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V TO220AB Product overview: MBR30100CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30100CTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR30100CTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR30100CTP
Discrete Semiconductor Products - Diodes - Rectifiers MBR30100CTP
DIODE ARR SCHOTT 100V TO220AB

DIODE ARR SCHOTT 100V TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1655-1055-ND 1072466-MBR30100CTP 286-MBR30100CTP MBR30100CTP
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBR30100CTP 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 TO-220; TO-220AB Tube TO-220
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data