SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Arrays - MBR2535CTL MBR2535CTL

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 803834-MBR2535CTL Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 470mV at 12.5A Current - Reverse Leakage at Vr: 1mA at 35V
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 803834-MBR2535CTL Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 470mV at 12.5A Current - Reverse Leakage at Vr: 1mA at 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR2535CTL - 803834-MBR2535CTL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2535CTL
803834-MBR2535CTL
Diodes, Rectifiers - Arrays - MBR2535CTL 803834-MBR2535CTL
Manufacturer: SMC Diode Solutions Win Source Part Number: 803834-MBR2535CTL Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 470mV at 12.5A Current - Reverse Leakage at Vr: 1mA at 35V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 803834-MBR2535CTL
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 470mV at 12.5A
Current - Reverse Leakage at Vr: 1mA at 35V

Buy Now
Diode Arrays - 1655-1053-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1053-ND
Diode Arrays 1655-1053-ND
Diode Array 1 Pair Common Cathode Schottky 35V Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 35V Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2535CTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2535CTL
Discrete Semiconductor Products - Diodes - Rectifiers MBR2535CTL
DIODE ARR SCHOTT 35V TO220AB

DIODE ARR SCHOTT 35V TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 803834-MBR2535CTL 1655-1053-ND MBR2535CTL
Product Name Diodes, Rectifiers - Arrays - MBR2535CTL Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.4700 volts 0.4700 volts
VR 35 volts
IR 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Diodes, Rectifiers - Arrays - 1S2837-T1B-A - 854380-1S2837-T1B-A - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS40-05-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers