Manufacturer: SMC Diode Solutions
Win Source Part Number: 883141-MBR2090CT
Series: *
Features: Diode Array
Package: Tube
Family Name: MBR2090
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0080
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 883141-MBR2090CT | 1655-MBR2090CT-ND |
| Product Name | Diodes, Rectifiers - Arrays - MBR2090CT | Diode Arrays |
| Diode Type | Schottky; Diode Array |