SMC Diode Solutions Co., Ltd Diode Arrays MBR2060CTP

Description
Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-MBR2060CTP-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR2060CTP - 022386-MBR2060CTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2060CTP
022386-MBR2060CTP
Diodes, Rectifiers - Arrays - MBR2060CTP 022386-MBR2060CTP
Manufacturer: SMC Diode Solutions Win Source Part Number: 022386-MBR2060CTP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: SMC Diode Solutions
Win Source Part Number: 022386-MBR2060CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2060CTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2060CTP
Discrete Semiconductor Products - Diodes - Rectifiers MBR2060CTP
DIODE ARR SCHOTT 60V TO220AB

DIODE ARR SCHOTT 60V TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1655-MBR2060CTP-ND 022386-MBR2060CTP MBR2060CTP
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBR2060CTP Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 TO-220; TO-220AB
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Schottky barrier diode - BAT54A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers