SMC Diode Solutions Co., Ltd Diode Arrays MBR2060CTL

Description
Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-1048-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1048-ND
Diode Arrays 1655-1048-ND
Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR2060CTL - 787511-MBR2060CTL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2060CTL
787511-MBR2060CTL
Diodes, Rectifiers - Arrays - MBR2060CTL 787511-MBR2060CTL
Manufacturer: SMC Diode Solutions Win Source Part Number: 787511-MBR2060CTL Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Family Name: MBR2060CTL Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 690mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 60V Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 787511-MBR2060CTL
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Family Name: MBR2060CTL
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 690mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 60V
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
60V Diode and Rectifier - 286-MBR2060CTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V Diode and Rectifier
286-MBR2060CTL
60V Diode and Rectifier 286-MBR2060CTL
DIODE ARR SCHOTT 60V TO220AB Product overview: MBR2060CTL from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CTL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V TO220AB Product overview: MBR2060CTL from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2060CTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2060CTL
Discrete Semiconductor Products - Diodes - Rectifiers MBR2060CTL
DIODE ARR SCHOTT 60V TO220AB

DIODE ARR SCHOTT 60V TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1655-1048-ND 787511-MBR2060CTL 286-MBR2060CTL MBR2060CTL
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBR2060CTL 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package TO-220; TO-220-3 Tube TO-220
Diode Type Schottky; Schottky
VF 0.6900 volts 0.6900 volts
Unlock Full Specs
to access all available technical data