Diode Array 1 Pair Common Cathode Schottky 45V Through Hole TO-220-3
Manufacturer: SMC Diode Solutions
Win Source Part Number: 925983-MBR2045CTU
Features: Diode Array 1 Pair Common Cathode Schottky - Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: MBR2045
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOTT 45V TO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | MBR2045CTUSMC-ND | 925983-MBR2045CTU | MBR2045CTU |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR2045CTU | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 |