SMC Diode Solutions Co., Ltd Schottky 200V Diode and Rectifier MBR20200

Description
DIODE SCHOTTKY 200V TO220AC Product overview: MBR20200 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR20200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 200V TO220AC Product overview: MBR20200 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR20200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200V Diode and Rectifier - 280-MBR20200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V Diode and Rectifier
280-MBR20200
Schottky 200V Diode and Rectifier 280-MBR20200
DIODE SCHOTTKY 200V TO220AC Product overview: MBR20200 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR20200 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V TO220AC Product overview: MBR20200 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR20200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1655-1041-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-1041-ND
Single Diodes 1655-1041-ND
Diode Schottky 200V Through Hole TO-220AC

Diode Schottky 200V Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR20200 - 808730-MBR20200 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR20200
808730-MBR20200
Diodes, Rectifiers - Single - MBR20200 808730-MBR20200
Manufacturer: SMC Diode Solutions Win Source Part Number: 808730-MBR20200 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: TO-220AC Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 20A Current - Reverse Leakage at Vr: 1mA at 200V Capacitance at Vr, F: 400pF at 5V, 1MHz

Manufacturer: SMC Diode Solutions
Win Source Part Number: 808730-MBR20200
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-220AC
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 20A
Current - Reverse Leakage at Vr: 1mA at 200V
Capacitance at Vr, F: 400pF at 5V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20200
Discrete Semiconductor Products - Diodes - Rectifiers MBR20200
DIODE SCHOTTKY 200V TO220AC

DIODE SCHOTTKY 200V TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-MBR20200 1655-1041-ND 808730-MBR20200 MBR20200
Product Name Schottky 200V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBR20200 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6077 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
 - 1PS301/ZL,115 - Rochester Electronics
Nexperia B.V.
Specs
Package SOT323; SC-70 (SOT-323)
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
40V 120MA SOT23 Diode and Rectifier - 286-BAS4005E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
9 suppliers