SMC Diode Solutions Co., Ltd Single Diodes MBR1645

Description
Diode Schottky 45V 16A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 45V 16A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-1033-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-1033-ND
Single Diodes 1655-1033-ND
Diode Schottky 45V 16A Through Hole TO-220AC

Diode Schottky 45V 16A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR1645 - 787503-MBR1645 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR1645
787503-MBR1645
Diodes, Rectifiers - Single - MBR1645 787503-MBR1645
Manufacturer: SMC Diode Solutions Win Source Part Number: 787503-MBR1645 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Schottky Current - Average Rectified (Io): 16A Current - Reverse Leakage @ Vr: 1mA @ 45V Capacitance @ Vr, F: 1400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: MBR1645 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 16A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): SBL1650; MBR1650; MBR1650-E3/45; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: SMC Diode Solutions
Win Source Part Number: 787503-MBR1645
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 16A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Capacitance @ Vr, F: 1400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: MBR1645
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 16A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): SBL1650; MBR1650; MBR1650-E3/45;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1645 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1645
Discrete Semiconductor Products - Diodes - Rectifiers MBR1645
DIODE SCHOTTKY 45V 16A TO220AC

DIODE SCHOTTKY 45V 16A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number 1655-1033-ND 787503-MBR1645 MBR1645
Product Name Single Diodes Diodes, Rectifiers - Single - MBR1645 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data