SMC Diode Solutions Co., Ltd Schottky 60V 1A Diode and Rectifier MBR160HW

Description
DIODE SCHOTTKY 60V 1A SOD123 Product overview: MBR160HW from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR160HW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1A SOD123 Product overview: MBR160HW from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR160HW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-MBR160HW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-MBR160HW
Schottky 60V 1A Diode and Rectifier 280-MBR160HW
DIODE SCHOTTKY 60V 1A SOD123 Product overview: MBR160HW from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR160HW can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SOD123 Product overview: MBR160HW from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR160HW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1655-MBR160HWDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBR160HWDKR-ND
Single Diodes 1655-MBR160HWDKR-ND
Diode Schottky 60V 1A Surface Mount SOD-123

Diode Schottky 60V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1655-MBR160HWCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBR160HWCT-ND
Single Diodes 1655-MBR160HWCT-ND
Diode Schottky 60V 1A Surface Mount SOD-123

Diode Schottky 60V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1655-MBR160HWTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBR160HWTR-ND
Single Diodes 1655-MBR160HWTR-ND
Diode Schottky 60V 1A Surface Mount SOD-123

Diode Schottky 60V 1A Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Manufacturer: SMC Diode Solutions Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Voltage - Forward (Vf) (Max) @ If: 720 mV @ 1 A Base Product Number: MBR160

Manufacturer: SMC Diode Solutions
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Voltage - Forward (Vf) (Max) @ If: 720 mV @ 1 A
Base Product Number: MBR160

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR160HW - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR160HW
Discrete Semiconductor Products - Diodes - Rectifiers MBR160HW
DIODE SCHOTTKY 60V 1A SOD123

DIODE SCHOTTKY 60V 1A SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-MBR160HW 1655-MBR160HWDKR-ND MBR160HW
Product Name Schottky 60V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products Diodes Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data