SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - MBR15200DJFTR MBR15200DJFTR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 787498-MBR15200DJFTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 8-PowerVDFN Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 200V Capacitance @ Vr, F: 400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 200°C Categories: Discrete Semiconductor Products Manufacturer Package: 8-PDFNWB (5x6) Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 787498-MBR15200DJFTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 8-PowerVDFN Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 200V Capacitance @ Vr, F: 400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 200°C Categories: Discrete Semiconductor Products Manufacturer Package: 8-PDFNWB (5x6) Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR15200DJFTR - 787498-MBR15200DJFTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR15200DJFTR
787498-MBR15200DJFTR
Diodes, Rectifiers - Single - MBR15200DJFTR 787498-MBR15200DJFTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 787498-MBR15200DJFTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 8-PowerVDFN Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 200V Capacitance @ Vr, F: 400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 200°C Categories: Discrete Semiconductor Products Manufacturer Package: 8-PDFNWB (5x6) Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 787498-MBR15200DJFTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: 8-PowerVDFN
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 200V
Capacitance @ Vr, F: 400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 200°C
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-PDFNWB (5x6)
Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 787498-MBR15200DJFTR
Product Name Diodes, Rectifiers - Single - MBR15200DJFTR
VF 0.9200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT46WH-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1464799P - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.9300 volts
View Details