Manufacturer: SMC Diode Solutions
Win Source Part Number: 883128-MBR1060CTP
Features: Diode Array 1 Pair Common Cathode Schottky 60 V - Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: MBR1060
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-MBR1060CTP, -1765-MBR1060CTP, 1655-1025-ND, 1655-1025
DIODE ARR SCHOTT 60V TO220AB Product overview: MBR1060CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1060CTP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3
DIODE ARR SCHOTT 60V TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 883128-MBR1060CTP | 286-MBR1060CTP | 1655-MBR1060CTP-ND | MBR1060CTP |
| Product Name | Diodes, Rectifiers - Arrays - MBR1060CTP | 60V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V - Through Hole TO-220-3 | |||
| Package | TO-220; TO-220AB | Tube | TO-220; TO-220-3 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |