Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3
Manufacturer: SMC Diode Solutions
Win Source Part Number: 1072392-MBR1060CTL
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 60V TO220AB
DIODE ARRAY SCHOTTKY 60V TO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 1655-1024-ND | 1072392-MBR1060CTL | MBR1060CTL | MBR1060CTL |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR1060CTL | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 | TO-220; TO-220-3 |
| Diode Type | Schottky; Schottky | Schottky |