Diode Array 1 Pair Common Cathode Schottky 45V Through Hole TO-220-3
Manufacturer: SMC Diode Solutions
Win Source Part Number: 022375-MBR1045CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARR SCHOTT 45V TO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1655-1020-ND | 022375-MBR1045CT | MBR1045CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR1045CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 |
| Diode Type | Schottky; Schottky |