Manufacturer: SMC Diode Solutions
Win Source Part Number: 1072379-MBR10100CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3
DIODE ARR SCHOTT 100V TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1072379-MBR10100CTP | 1655-1016-ND | MBR10100CTP |
| Product Name | Diodes, Rectifiers - Arrays - MBR10100CTP | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Active | Active | |
| VF | 0.8500 volts | 0.8500 volts | |
| VR | 100 volts |