SMC Diode Solutions Co., Ltd Bridge Rectifiers MB4F

Description
Bridge Rectifier Single Phase Standard 400V Surface Mount MBF
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Surface Mount MBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 1655-MB4FTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-MB4FTR-ND
Bridge Rectifiers 1655-MB4FTR-ND
Bridge Rectifier Single Phase Standard 400V Surface Mount MBF

Bridge Rectifier Single Phase Standard 400V Surface Mount MBF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367934-MB4F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367934-MB4F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367934-MB4F
Win Source Part Number: 1367934-MB4F Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: MBF Base Product Number: MB4 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 500 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 400 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 400 V

Win Source Part Number: 1367934-MB4F
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: MBF
Base Product Number: MB4
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 500 mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 400 V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MB4F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB4F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB4F
BRIDGE RECT 1P 400V 500MA MBF

BRIDGE RECT 1P 400V 500MA MBF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 1655-MB4FTR-ND 1367934-MB4F MB4F
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220014 - RS Components, Ltd.
Specs
Package Do-214ac (sma)
RoHS Compliant RoHS
trr 3000 ns
View Details
Rectifier Diode - HR3SP6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
High-voltage switching diode - BAS521BF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details