SMC Diode Solutions Co., Ltd 100V 500MA Diode and Rectifier MB1STR

Description
BRIDGE RECT 1PH 100V 500MA MBS Product overview: MB1STR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB1STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PH 100V 500MA MBS Product overview: MB1STR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB1STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 500MA Diode and Rectifier - 299-MB1STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 500MA Diode and Rectifier
299-MB1STR
100V 500MA Diode and Rectifier 299-MB1STR
BRIDGE RECT 1PH 100V 500MA MBS Product overview: MB1STR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB1STR can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PH 100V 500MA MBS Product overview: MB1STR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB1STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MB1STR - 769465-MB1STR - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MB1STR
769465-MB1STR
Bridge Rectifiers - MB1STR 769465-MB1STR
Manufacturer: SMC Diode Solutions Win Source Part Number: 769465-MB1STR Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SMD, Gull Wing Mounting: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 500mA Current - Reverse Leakage @ Vr: 5μA @ 100V Categories: Discrete Semiconductor Products Manufacturer Package: MBS Voltage - Peak Reverse (Maximum): 100V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 500mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 769465-MB1STR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SMD, Gull Wing
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Current - Reverse Leakage @ Vr: 5μA @ 100V
Categories: Discrete Semiconductor Products
Manufacturer Package: MBS
Voltage - Peak Reverse (Maximum): 100V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 500mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 299-MB1STR 769465-MB1STR
Product Name 100V 500MA Diode and Rectifier Bridge Rectifiers - MB1STR
Package Reel package
Unlock Full Specs
to access all available technical data