SMC Diode Solutions Co., Ltd Bridge Rectifiers MB05S

Description
Bridge Rectifier Single Phase Standard 50V Surface Mount MBS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 50V Surface Mount MBS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 1655-MB05STR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-MB05STR-ND
Bridge Rectifiers 1655-MB05STR-ND
Bridge Rectifier Single Phase Standard 50V Surface Mount MBS

Bridge Rectifier Single Phase Standard 50V Surface Mount MBS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367940-MB05S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367940-MB05S
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367940-MB05S
Win Source Part Number: 1367940-MB05S Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: MBS Base Product Number: MB05 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 500 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 50 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 50 V

Win Source Part Number: 1367940-MB05S
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: MBS
Base Product Number: MB05
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 500 mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 50 V

Buy Now Datasheet
50V 500MA Diode and Rectifier - 299-MB05S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 500MA Diode and Rectifier
299-MB05S
50V 500MA Diode and Rectifier 299-MB05S
BRIDGE RECT 1PHASE 50V 500MA MBS Product overview: MB05S from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB05S can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 50V 500MA MBS Product overview: MB05S from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB05S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MB05S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB05S
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB05S
BRIDGE RECT 1PHASE 50V 500MA MBS

BRIDGE RECT 1PHASE 50V 500MA MBS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 1655-MB05STR-ND 1367940-MB05S 299-MB05S MB05S
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers 50V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing Tape & Reel (TR)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data