SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB05F

Description
Win Source Part Number: 1367919-MB05F Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: MBF Base Product Number: MB05 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 500 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 50 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 50 V
Request a Quote Datasheet
Description
Win Source Part Number: 1367919-MB05F Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: MBF Base Product Number: MB05 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 500 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 50 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 50 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367919-MB05F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367919-MB05F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367919-MB05F
Win Source Part Number: 1367919-MB05F Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: MBF Base Product Number: MB05 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 500 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 50 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 50 V

Win Source Part Number: 1367919-MB05F
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: MBF
Base Product Number: MB05
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 500 mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 50 V

Buy Now Datasheet
Bridge Rectifiers - 1655-MB05FTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-MB05FTR-ND
Bridge Rectifiers 1655-MB05FTR-ND
Bridge Rectifier Single Phase Standard 50V Surface Mount MBF

Bridge Rectifier Single Phase Standard 50V Surface Mount MBF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MB05F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB05F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB05F
BRIDGE RECT 1PHASE 50V 500MA MBF

BRIDGE RECT 1PHASE 50V 500MA MBF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1367919-MB05F 1655-MB05FTR-ND MB05F
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Schottky 0.2A Diode and Rectifier - 286-1PS76SB21 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TP862C15R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 10 amps
VRRM 150 volts
View Details