Manufacturer: SMC Diode Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093455-KSL04-M5
Mounting: SMD (SMT)
Body Material: PBT
Material: Polybutylene
Categories: OEM Parts(J-L)
Case / Package: SMC
Alternative Parts (Cross-Reference): KSL04-M5KSL04M5;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
RoHS: Compliant
Min Operating Temperature: -5 °C
REACH SVHC: Unknown
Outside Diameter: 10.4 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093455-KSL04-M5 |
| Product Name | OEM Parts - OEM Parts (J - L) - KSL04-M5 |