Manufacturer: SMC Diode Solutions
Win Source Part Number: 922488-KMB26STR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Schottky Surface Mount MBS
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: KMB26
Categories: Discrete Semiconductor Products
Case / Package: MBS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1887-1, 1655-1887-2, -1655-1887-2INACTIVE
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 922488-KMB26STR |
| Product Name | Bridge Rectifiers - KMB26STR |
| Package | MBS |