SMC Diode Solutions Co., Ltd Bridge Rectifiers - KBP310GTB KBP310GTB

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1050746-KBP310GTB Packaging: Cut Reel Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1050746-KBP310GTB Packaging: Cut Reel Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBP310GTB - 1050746-KBP310GTB - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBP310GTB
1050746-KBP310GTB
Bridge Rectifiers - KBP310GTB 1050746-KBP310GTB
Manufacturer: SMC Diode Solutions Win Source Part Number: 1050746-KBP310GTB Packaging: Cut Reel Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1050746-KBP310GTB
Packaging: Cut Reel
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1050746-KBP310GTB
Product Name Bridge Rectifiers - KBP310GTB
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products