Win Source Part Number: 1367766-GBU410G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: 4-ESIP
Supplier Device Package: GBU
Base Product Number: GBU410
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV
BRIDGE RECT 1PHASE 1KV 4A GBU Product overview: GBU410G from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU410G can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1367766-GBU410G | 299-GBU410G | 1655-GBU410G-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 1KV 4A Diode and Rectifier | Bridge Rectifiers |
| Diode Type | Single Phase | ||
| VF | 1.1 volts | ||
| IR | 0.0050 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |