Win Source Part Number: 1367972-GBU408G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: 4-ESIP
Supplier Device Package: GBU
Base Product Number: GBU408
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 800 V
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1367972-GBU408G | 1655-GBU408G-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |
| VF | 1.1 volts | |
| IR | 0.0050 mA |