SMC Diode Solutions Co., Ltd 200V 4A Diode and Rectifier GBU402

Description
BRIDGE RECT 1PHASE 200V 4A GBU Product overview: GBU402 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 200V 4A GBU Product overview: GBU402 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 4A Diode and Rectifier - 299-GBU402 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 4A Diode and Rectifier
299-GBU402
200V 4A Diode and Rectifier 299-GBU402
BRIDGE RECT 1PHASE 200V 4A GBU Product overview: GBU402 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU402 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 200V 4A GBU Product overview: GBU402 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 971005-GBU402 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
971005-GBU402
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 971005-GBU402
Win Source Part Number: 971005-GBU402 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 20 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A Current - Reverse Leakage @ Vr: 5 µA @ 200 V Voltage - Peak Reverse (Max): 200 V Mounting Type: Through Hole Package / Case: 4-ESIP Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: 1655-GBU402,GBU402TB ,GBU402TB-ND Base Product Number: GBU402

Win Source Part Number: 971005-GBU402
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 20
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Mounting Type: Through Hole
Package / Case: 4-ESIP
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: 1655-GBU402,GBU402TB,GBU402TB-ND
Base Product Number: GBU402

Buy Now Datasheet
Bridge Rectifiers - 1655-GBU402-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-GBU402-ND
Bridge Rectifiers 1655-GBU402-ND
Bridge Rectifier Single Phase Standard 200V Through Hole GBU

Bridge Rectifier Single Phase Standard 200V Through Hole GBU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Diodes Rectifiers
Product Number 299-GBU402 971005-GBU402 1655-GBU402-ND
Product Name 200V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Tube 4-ESIP
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data