SMC Diode Solutions Co., Ltd Bridge Rectifiers GBU401G

Description
Bridge Rectifier Single Phase Standard 100V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 100V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 1655-GBU401G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-GBU401G-ND
Bridge Rectifiers 1655-GBU401G-ND
Bridge Rectifier Single Phase Standard 100V Through Hole GBU

Bridge Rectifier Single Phase Standard 100V Through Hole GBU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368014-GBU401G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368014-GBU401G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368014-GBU401G
Win Source Part Number: 1368014-GBU401G Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: 4-ESIP Supplier Device Package: GBU Base Product Number: GBU401 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A Current - Reverse Leakage @ Vr: 5 µA @ 100 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 100 V

Win Source Part Number: 1368014-GBU401G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: 4-ESIP
Supplier Device Package: GBU
Base Product Number: GBU401
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 100 V

Buy Now Datasheet
100V 4A Diode and Rectifier - 299-GBU401G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 4A Diode and Rectifier
299-GBU401G
100V 4A Diode and Rectifier 299-GBU401G
BRIDGE RECT 1PHASE 100V 4A GBU Product overview: GBU401G from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU401G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 100V 4A GBU Product overview: GBU401G from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU401G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers Diodes Rectifiers
Product Number 1655-GBU401G-ND 1368014-GBU401G 299-GBU401G
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers 100V 4A Diode and Rectifier
Rectifier Configuration / Technology Bridge
Package 4-ESIP Tube
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
10 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 25 amps
VRRM 650 volts
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers