SMC Diode Solutions Co., Ltd Bridge Rectifiers - GBU1508TB GBU1508TB

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1040866-GBU1508TB Packaging: AMMO PACKAGE Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 15A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1040866-GBU1508TB Packaging: AMMO PACKAGE Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 15A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU1508TB - 1040866-GBU1508TB - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU1508TB
1040866-GBU1508TB
Bridge Rectifiers - GBU1508TB 1040866-GBU1508TB
Manufacturer: SMC Diode Solutions Win Source Part Number: 1040866-GBU1508TB Packaging: AMMO PACKAGE Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 15A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBU Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1040866-GBU1508TB
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 15A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1040866-GBU1508TB
Product Name Bridge Rectifiers - GBU1508TB
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Silicon PIN Diodes, Packaged and Bondable Chips - APD1520-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4494US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 8.9 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - 1PS70SB44-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers