SMC Diode Solutions Co., Ltd Bridge Rectifiers - GBU1506TB GBU1506TB

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 775016-GBU1506TB Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-ESIP Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 775016-GBU1506TB Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-ESIP Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU1506TB - 775016-GBU1506TB - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU1506TB
775016-GBU1506TB
Bridge Rectifiers - GBU1506TB 775016-GBU1506TB
Manufacturer: SMC Diode Solutions Win Source Part Number: 775016-GBU1506TB Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-ESIP Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Current - Reverse Leakage @ Vr: 5μA @ 600V Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 775016-GBU1506TB
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-ESIP
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 15A
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 775016-GBU1506TB
Product Name Bridge Rectifiers - GBU1506TB
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4948 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details