SMC Diode Solutions Co., Ltd Bridge Rectifiers GBU1504

Description
Bridge Rectifier Single Phase Standard 400V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 1655-GBU1504-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-GBU1504-ND
Bridge Rectifiers 1655-GBU1504-ND
Bridge Rectifier Single Phase Standard 400V Through Hole GBU

Bridge Rectifier Single Phase Standard 400V Through Hole GBU

Buy Now Datasheet
400V 15A Diode and Rectifier - 299-GBU1504 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 15A Diode and Rectifier
299-GBU1504
400V 15A Diode and Rectifier 299-GBU1504
BRIDGE RECT 1PHASE 400V 15A GBU Product overview: GBU1504 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU1504 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 400V 15A GBU Product overview: GBU1504 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU1504 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367859-GBU1504 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367859-GBU1504
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367859-GBU1504
Win Source Part Number: 1367859-GBU1504 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: 4-ESIP Supplier Device Package: GBU Base Product Number: GBU1504 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 15 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 15 A Current - Reverse Leakage @ Vr: 5 µA @ 400 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 400 V

Win Source Part Number: 1367859-GBU1504
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: 4-ESIP
Supplier Device Package: GBU
Base Product Number: GBU1504
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 15 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 15 A
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 400 V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Rectifiers Diodes
Product Number 1655-GBU1504-ND 299-GBU1504 1367859-GBU1504
Product Name Bridge Rectifiers 400V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-ESIP Tube
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data