SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ1502

Description
Win Source Part Number: 1368001-GBJ1502 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: 4-ESIP Supplier Device Package: GBJ Base Product Number: GBJ1502 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 15 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V
Request a Quote Datasheet
Description
Win Source Part Number: 1368001-GBJ1502 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: 4-ESIP Supplier Device Package: GBJ Base Product Number: GBJ1502 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 15 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368001-GBJ1502 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368001-GBJ1502
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368001-GBJ1502
Win Source Part Number: 1368001-GBJ1502 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: 4-ESIP Supplier Device Package: GBJ Base Product Number: GBJ1502 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 15 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V

Win Source Part Number: 1368001-GBJ1502
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: 4-ESIP
Supplier Device Package: GBJ
Base Product Number: GBJ1502
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 15 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 200 V

Buy Now Datasheet
Bridge Rectifiers - 1655-GBJ1502-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-GBJ1502-ND
Bridge Rectifiers 1655-GBJ1502-ND
Bridge Rectifier Single Phase Standard 200V Through Hole GBJ

Bridge Rectifier Single Phase Standard 200V Through Hole GBJ

Buy Now Datasheet
200V 15A Diode and Rectifier - 299-GBJ1502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 15A Diode and Rectifier
299-GBJ1502
200V 15A Diode and Rectifier 299-GBJ1502
BRIDGE RECT 1PHASE 200V 15A GBJ Product overview: GBJ1502 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1502 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 200V 15A GBJ Product overview: GBJ1502 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers Rectifiers
Product Number 1368001-GBJ1502 1655-GBJ1502-ND 299-GBJ1502
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers 200V 15A Diode and Rectifier
Diode Type Single Phase
VF 1.1 volts
IR 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - BAT54J-QX - Nexperia B.V.
Specs
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
3 suppliers