SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ15005

Description
Win Source Part Number: 1367995-GBJ15005 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: 4-ESIP Supplier Device Package: GBJ Base Product Number: GBJ15005 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 15 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A Current - Reverse Leakage @ Vr: 10 µA @ 50 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 50 V
Request a Quote Datasheet
Description
Win Source Part Number: 1367995-GBJ15005 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: 4-ESIP Supplier Device Package: GBJ Base Product Number: GBJ15005 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 15 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A Current - Reverse Leakage @ Vr: 10 µA @ 50 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 50 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367995-GBJ15005 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367995-GBJ15005
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367995-GBJ15005
Win Source Part Number: 1367995-GBJ15005 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tube Product Status: Active Package / Case: 4-ESIP Supplier Device Package: GBJ Base Product Number: GBJ15005 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Current - Average Rectified (Io): 15 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A Current - Reverse Leakage @ Vr: 10 µA @ 50 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 50 V

Win Source Part Number: 1367995-GBJ15005
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tube
Product Status: Active
Package / Case: 4-ESIP
Supplier Device Package: GBJ
Base Product Number: GBJ15005
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 15 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 7.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 50 V

Buy Now Datasheet
Bridge Rectifiers - 1655-GBJ15005-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-GBJ15005-ND
Bridge Rectifiers 1655-GBJ15005-ND
Bridge Rectifier Single Phase Standard 50V Through Hole GBJ

Bridge Rectifier Single Phase Standard 50V Through Hole GBJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Rectifiers
Product Number 1367995-GBJ15005 1655-GBJ15005-ND
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5416 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual high-voltage switching diodes - BAV23S,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Schottky 60V 20A Diode and Rectifier - 286-48CTQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package D2PAK
RoHS Compliant RoHS
View Details
2 suppliers