SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - FR607 FR607

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1040059-FR607 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 6A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: R-6 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1040059-FR607 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 6A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: R-6 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FR607 - 1040059-FR607 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FR607
1040059-FR607
Diodes, Rectifiers - Single - FR607 1040059-FR607
Manufacturer: SMC Diode Solutions Win Source Part Number: 1040059-FR607 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 6A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: R-6 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1040059-FR607
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 6A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: R-6
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - FR607SMC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FR607SMC-ND
Single Diodes FR607SMC-ND
Diode Standard 1000V 6A Through Hole R-6

Diode Standard 1000V 6A Through Hole R-6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FR607 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FR607
Discrete Semiconductor Products - Diodes - Rectifiers FR607
DIODE GEN PURP 1KV 6A R-6

DIODE GEN PURP 1KV 6A R-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1040059-FR607 FR607SMC-ND FR607
Product Name Diodes, Rectifiers - Single - FR607 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 1000 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1658522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA972S6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 600 volts
View Details
High-speed switching diode - BAS316-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details