SMC Diode Solutions Co., Ltd Single Diodes FR601

Description
Diode Standard 50V 6A Through Hole R-6
Request a Quote Datasheet
Description
Diode Standard 50V 6A Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FR601SMC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FR601SMC-ND
Single Diodes FR601SMC-ND
Diode Standard 50V 6A Through Hole R-6

Diode Standard 50V 6A Through Hole R-6

Buy Now Datasheet
Diodes, Rectifiers - Single - FR601 - 919295-FR601 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FR601
919295-FR601
Diodes, Rectifiers - Single - FR601 919295-FR601
Manufacturer: SMC Diode Solutions Win Source Part Number: 919295-FR601 Features: Diode Standard 6A Through Hole R-6 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: R6, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: R-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: SMC Diode Solutions
Win Source Part Number: 919295-FR601
Features: Diode Standard 6A Through Hole R-6
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: R6, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: R-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FR601 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FR601
Discrete Semiconductor Products - Diodes - Rectifiers FR601
DIODE GEN PURP 50V 6A R-6

DIODE GEN PURP 50V 6A R-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number FR601SMC-ND 919295-FR601 FR601
Product Name Single Diodes Diodes, Rectifiers - Single - FR601 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: YA862C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 150 volts
View Details
General-purpose quadruple Schottky diode - 1PS88SB48,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diode - 1N3612 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details